The UF4C120053K4S is a 1200 V, normally-off silicon carbide cascode FET in a TO-247-4 package, measuring 15.90 × 20.96 × 5.03 mm, designed for high-efficiency switching in EV charging, PV inverters, and motor drives. It features a drain-source on-resistance of 53 mΩ (typical), a threshold voltage of 4.8 V (typical), and a gate charge of 37.8 nC. The device supports a maximum junction temperature of 175 °C and exhibits reverse recovery charge of 216 nC. It is RoHS compliant and carries ESD protection rated as HBM Class 2 and CDM Class C3.
N-Channel 1.2V 34A (Tc) 263W (Tc) Through Hole TO-247-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-UF4C120053K4S-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |