onsemi Repetitive Peak Reverse Voltage Onsemi UF4005.

Description
Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:125°C; Diode Case Style:DO-204ALRoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:125°C; Diode Case Style:DO-204ALRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Onsemi - 28AC5424 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Onsemi
28AC5424
Repetitive Peak Reverse Voltage Onsemi 28AC5424
Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:125°C; Diode Case Style:DO-204ALRoHS Compliant: Yes

Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:125°C; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC5424
Product Name Repetitive Peak Reverse Voltage Onsemi
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
6 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AB - 12CTQ045 - Karl Kruse GmbH & Co. KG
Specs
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details