onsemi Single FETs, MOSFETs UF3C120040K3S

Description
N-Channel 1200V 65A (Tc) 429W (Tc) Through Hole TO-247-3
Request a Quote
Description
N-Channel 1200V 65A (Tc) 429W (Tc) Through Hole TO-247-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UF3C120040K3S is a silicon carbide cascode JFET in a TO-247-3 package, designed as a normally-off power switch for high-frequency switching applications such as EV charging, PV inverters, and motor drives. It has a drain-source voltage rating of 1200 V, a continuous drain current of 65 A at 25°C, and a maximum junction temperature of 175°C. The device exhibits an on-resistance of 35 mΩ at 25°C, low gate charge of 51 nC, and exceptional reverse recovery performance with Qrr of 259 nC at 150°C. Its thermal resistance junction-to-case is 0.35 °C/W. The package dimensions are 15.90 mm x 20.96 mm x 5.03 mm. The part is RoHS compliant, Pb-free, and halogen-free, and meets AEC-Q200 qualifications.

Datasheet Summary
Powered by GS/AI

The UF3C120040K3S is a silicon carbide cascode JFET in a TO-247-3 package, designed as a normally-off power switch for high-frequency switching applications such as EV charging, PV inverters, and motor drives. It has a drain-source voltage rating of 1200 V, a continuous drain current of 65 A at 25°C, and a maximum junction temperature of 175°C. The device exhibits an on-resistance of 35 mΩ at 25°C, low gate charge of 51 nC, and exceptional reverse recovery performance with Qrr of 259 nC at 150°C. Its thermal resistance junction-to-case is 0.35 °C/W. The package dimensions are 15.90 mm x 20.96 mm x 5.03 mm. The part is RoHS compliant, Pb-free, and halogen-free, and meets AEC-Q200 qualifications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-UF3C120040K3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-UF3C120040K3S-ND
Single FETs, MOSFETs 5556-UF3C120040K3S-ND
N-Channel 1200V 65A (Tc) 429W (Tc) Through Hole TO-247-3

N-Channel 1200V 65A (Tc) 429W (Tc) Through Hole TO-247-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5556-UF3C120040K3S-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details