onsemi Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi UC3845BNG

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi - 88H5157 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
88H5157
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi 88H5157
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 88H5157
Product Name Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U42200 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN0085G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details