Infineon Technologies AG Motor Drivers, Controllers TLE4208GXUMA2

Description
Motor Driver Bipolar Parallel PG-DSO-28
Request a Quote Datasheet
Description
Motor Driver Bipolar Parallel PG-DSO-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TLE4208GXUMA2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE4208GXUMA2-ND
Motor Drivers, Controllers TLE4208GXUMA2-ND
Motor Driver Bipolar Parallel PG-DSO-28

Motor Driver Bipolar Parallel PG-DSO-28

Buy Now Datasheet
Motor Drivers, Controllers - TLE4208GXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE4208GXUMA2
Motor Drivers, Controllers TLE4208GXUMA2
Motor Driver Bipolar Parallel PG-DSO-28

Motor Driver Bipolar Parallel PG-DSO-28

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TLE4208GXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE4208GXUMA2
PMIC - Motor Drivers, Controllers TLE4208GXUMA2
IC MOTOR DRIVER 5V-18V 28DSO

IC MOTOR DRIVER 5V-18V 28DSO

Supplier's Site Datasheet
Motor Driver, Aec-Q100, Dc, Soic-28; Motor Type Infineon - 34AC1997 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Aec-Q100, Dc, Soic-28; Motor Type Infineon
34AC1997
Motor Driver, Aec-Q100, Dc, Soic-28; Motor Type Infineon 34AC1997
MOTOR DRIVER, AEC-Q100, DC, SOIC-28; Motor Type:DC; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature RoHS Compliant: Yes

MOTOR DRIVER, AEC-Q100, DC, SOIC-28; Motor Type:DC; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TLE4208GXUMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TLE4208GXUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TLE4208GXUMA2
IC MOTOR DRIVER 5V-18V 28DSO

IC MOTOR DRIVER 5V-18V 28DSO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number TLE4208GXUMA2-ND TLE4208GXUMA2 TLE4208GXUMA2 34AC1997 TLE4208GXUMA2
Product Name Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, Aec-Q100, Dc, Soic-28; Motor Type Infineon Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC DC
Configuration PCB Mount; "28-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 5 to 18 volts 5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
4.75V 5.5V Motor Driver IC - 744-TLE62083GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus SPI
Operating Temperature -40 C (-40 F)
DC Input 6 volts
View Details
5 suppliers
DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) - DRV8830DGQ - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
6 suppliers