onsemi Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi UC3844BNG

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi - 45J2386 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
45J2386
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi 45J2386
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45J2386
Product Name Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) - DRV8834PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts
View Details
9 suppliers
Motor Controllers - 206420 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 480 watts
Continuous Current 20 amps
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-5R5A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details