onsemi Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi UC3844BD1R2G

Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi - 50AC7423 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi
50AC7423
Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi 50AC7423
PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 50AC7423
Product Name Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 14 to 36 volts
DC Input 14 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833PW - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
6 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-120A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details