onsemi Through-Hole 1A 500kHz DC-DC Converter IC UC3843BNG

Description
PWM Controller IC, 1A, 500kHz, 8-Pin PDIP, Through Hole Product overview: UC3843BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3843BNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Controller IC, 1A, 500kHz, 8-Pin PDIP, Through Hole Product overview: UC3843BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3843BNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1A 500kHz DC-DC Converter IC - 715-UC3843BNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1A 500kHz DC-DC Converter IC
715-UC3843BNG
Through-Hole 1A 500kHz DC-DC Converter IC 715-UC3843BNG
PWM Controller IC, 1A, 500kHz, 8-Pin PDIP, Through Hole Product overview: UC3843BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3843BNG can be used for catalog matching and distributor lookup.

PWM Controller IC, 1A, 500kHz, 8-Pin PDIP, Through Hole Product overview: UC3843BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3843BNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-UC3843BNG
Product Name Through-Hole 1A 500kHz DC-DC Converter IC
Package Type Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1224593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 176 volts
View Details
Power Supplies Board Mount DCDC Converters - PT4501A - 930948-PT4501A - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers