onsemi Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi UC3842BNG

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi - 88H5155 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
88H5155
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi 88H5155
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Pwm Controller; Input Voltage Onsemi - 72T2671 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Onsemi
72T2671
Ic, Pwm Controller; Input Voltage Onsemi 72T2671
IC, PWM CONTROLLER; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 88H5155 72T2671
Product Name Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi Ic, Pwm Controller; Input Voltage Onsemi
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 12 to 25 volts 12 to 25 volts
DC Input 12 to 25 volts 12 to 25 volts
Frequency 250kHz 250kHz
Unlock Full Specs
to access all available technical data

Similar Products

DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) - DRV8832DGQR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
8 suppliers
Motor Controllers - 8968557 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 50 volts
DC Input 50 volts
Continuous Current 3.5 amps
View Details
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) - SGD7S-280DA0B800F91 - Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Computer
View Details