onsemi Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi UC3842BNG.

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi - 30AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
30AC2250
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi 30AC2250
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 30AC2250
Product Name Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8402 Dual Full Bridge PWM Motor Driver - DRV8402DKDR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details
7 suppliers
Motor Controllers - 206421 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 960 watts
Continuous Current 40 amps
View Details
EtherCAT SERVOPACKs - SGD7S-1R6AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details