onsemi Pwm Controller, 52Khz, 13.5V, Soic-8; Input Voltage Onsemi UC3842BD1R2G

Description
PWM CONTROLLER, 52KHZ, 13.5V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:12mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 52KHZ, 13.5V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:12mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 52Khz, 13.5V, Soic-8; Input Voltage Onsemi - 50AC7419 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 52Khz, 13.5V, Soic-8; Input Voltage Onsemi
50AC7419
Pwm Controller, 52Khz, 13.5V, Soic-8; Input Voltage Onsemi 50AC7419
PWM CONTROLLER, 52KHZ, 13.5V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:12mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 52KHZ, 13.5V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:12mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 50AC7419
Product Name Pwm Controller, 52Khz, 13.5V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input ? to 30 volts
DC Input ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
Motor Controllers - 8209555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 250 watts
View Details
Analog SERVOPACKs - SGD7S-2R1F00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details