onsemi Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi UC3842BD1G

Description
PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi - 90W0906 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi
90W0906
Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi 90W0906
PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 90W0906
Product Name Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV11873 12-V, 3-Phase Sensorless BLDC Motor Controller - DRV11873PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 5 to 16 volts
View Details
8 suppliers
Motor Controllers - 206414 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 48 volts
DC Input 48 volts
Power 48 watts
View Details
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) - SGD7S-5R4DA0B800F91 - Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Computer
View Details