onsemi SMD 1A SOIC Power Management IC UC2845D

Description
Current Mode PWM Controller, 1A, 14-Pin SOIC, Surface Mount Product overview: UC2845D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 1A, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Mode PWM Controller, 1A, 14-Pin SOIC, Surface Mount Product overview: UC2845D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 1A, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A SOIC Power Management IC
760-UC2845D
SMD 1A SOIC Power Management IC 760-UC2845D
Current Mode PWM Controller, 1A, 14-Pin SOIC, Surface Mount Product overview: UC2845D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 1A, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845D can be used for catalog matching and distributor lookup.

Current Mode PWM Controller, 1A, 14-Pin SOIC, Surface Mount Product overview: UC2845D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 1A, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC Switching Controllers - UC2845D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2845D
DC DC Switching Controllers UC2845D
Power Supply Controller 14-SOIC

Power Supply Controller 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 760-UC2845D UC2845D
Product Name SMD 1A SOIC Power Management IC DC DC Switching Controllers
Package Type Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20124MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
Switching Regulators - 1672746 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details