onsemi Current Mode Pwm Controller, 25V, Soic-14, Full Reel; Input Voltage Onsemi UC2844BDR2G

Description
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14, FULL REEL; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14, FULL REEL; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, Soic-14, Full Reel; Input Voltage Onsemi - 42K2710 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, Soic-14, Full Reel; Input Voltage Onsemi
42K2710
Current Mode Pwm Controller, 25V, Soic-14, Full Reel; Input Voltage Onsemi 42K2710
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14, FULL REEL; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, SOIC-14, FULL REEL; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, 52Khz, 25V, Soic-14; Input Voltage Onsemi - 97Y9703 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 52Khz, 25V, Soic-14; Input Voltage Onsemi
97Y9703
Pwm Controller, 52Khz, 25V, Soic-14; Input Voltage Onsemi 97Y9703
PWM CONTROLLER, 52KHZ, 25V, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 52KHZ, 25V, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42K2710
Product Name Current Mode Pwm Controller, 25V, Soic-14, Full Reel; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C006 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA (G2) - FRN0179G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
SMC-3 30A Smart Motor Controller - 150-C30NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 30 amps
View Details