onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC2844BDR2

Description
Win Source Part Number: 1383778-UC2844BDR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 pcs Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 10V ~ 36V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: ON Semiconductor Base Product Number: UC2844 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383778-UC2844BDR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 pcs Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 10V ~ 36V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: ON Semiconductor Base Product Number: UC2844 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1383778-UC2844BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1383778-UC2844BDR2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1383778-UC2844BDR2
Win Source Part Number: 1383778-UC2844BDR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 pcs Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 10V ~ 36V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: ON Semiconductor Base Product Number: UC2844 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383778-UC2844BDR2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Voltage - Supply (Vcc/Vdd): 10V ~ 36V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: ON Semiconductor
Base Product Number: UC2844
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1383778-UC2844BDR2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details