onsemi Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi UC2843BNG

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi - 45J2366 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
45J2366
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi 45J2366
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45J2366
Product Name Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details