onsemi Dc/dc Controller, Soic-14; Input Voltage Onsemi UC2842BDG

Description
DC/DC CONTROLLER, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature Min:-25°C; MSL:-RoHS Compliant: Yes
Description
DC/DC CONTROLLER, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature Min:-25°C; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Controller, Soic-14; Input Voltage Onsemi - 70K5973 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Soic-14; Input Voltage Onsemi
70K5973
Dc/dc Controller, Soic-14; Input Voltage Onsemi 70K5973
DC/DC CONTROLLER, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature Min:-25°C; MSL:-RoHS Compliant: Yes

DC/DC CONTROLLER, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature Min:-25°C; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 70K5973
Product Name Dc/dc Controller, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8821 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8821DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
7 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-120A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details