onsemi PMIC - PMIC - Power Management - Specialized - UC2842ADR2G UC2842ADR2G

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151356-UC2842ADR2G Operating Supply Voltage: 30 V Output Voltage: 5.05 V Categories: PMIC - Power Management - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151356-UC2842ADR2G Operating Supply Voltage: 30 V Output Voltage: 5.05 V Categories: PMIC - Power Management - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2842ADR2G - 1151356-UC2842ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2842ADR2G
1151356-UC2842ADR2G
PMIC - PMIC - Power Management - Specialized - UC2842ADR2G 1151356-UC2842ADR2G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151356-UC2842ADR2G Operating Supply Voltage: 30 V Output Voltage: 5.05 V Categories: PMIC - Power Management - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151356-UC2842ADR2G
Operating Supply Voltage: 30 V
Output Voltage: 5.05 V
Categories: PMIC - Power Management - Specialized
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1151356-UC2842ADR2G
Product Name PMIC - PMIC - Power Management - Specialized - UC2842ADR2G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900351 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details