onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers TND523SS-TL-2H

Description
Win Source Part Number: 967018-TND523SS-TL-2 H Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: On/Off Output Configuration: Half Bridge Voltage - Load: 600V (Max) Load Type: Inductive Current - Peak Output: 200mA, 400mA Voltage - Supply: 10V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NCP5106ADR2G; NCP5104DR2G; NCP5109ADR2G; NCP5109BDR2G; FAN7361MXTND523SSTL2 H; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-TND523SS-TL-2H- ONTR,ONSONSTND523SS- TL-2H Base Product Number: TND523 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 967018-TND523SS-TL-2 H Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: On/Off Output Configuration: Half Bridge Voltage - Load: 600V (Max) Load Type: Inductive Current - Peak Output: 200mA, 400mA Voltage - Supply: 10V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NCP5106ADR2G; NCP5104DR2G; NCP5109ADR2G; NCP5109BDR2G; FAN7361MXTND523SSTL2 H; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-TND523SS-TL-2H- ONTR,ONSONSTND523SS- TL-2H Base Product Number: TND523 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 967018-TND523SS-TL-2H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
967018-TND523SS-TL-2H
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 967018-TND523SS-TL-2H
Win Source Part Number: 967018-TND523SS-TL-2 H Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: On/Off Output Configuration: Half Bridge Voltage - Load: 600V (Max) Load Type: Inductive Current - Peak Output: 200mA, 400mA Voltage - Supply: 10V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NCP5106ADR2G; NCP5104DR2G; NCP5109ADR2G; NCP5109BDR2G; FAN7361MXTND523SSTL2 H; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-TND523SS-TL-2H- ONTR,ONSONSTND523SS- TL-2H Base Product Number: TND523 Product Status: Obsolete

Win Source Part Number: 967018-TND523SS-TL-2H
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: On/Off
Output Configuration: Half Bridge
Voltage - Load: 600V (Max)
Load Type: Inductive
Current - Peak Output: 200mA, 400mA
Voltage - Supply: 10V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NCP5106ADR2G; NCP5104DR2G; NCP5109ADR2G; NCP5109BDR2G; FAN7361MXTND523SSTL2H;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-TND523SS-TL-2H-ONTR,ONSONSTND523SS-TL-2H
Base Product Number: TND523
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 967018-TND523SS-TL-2H
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1899985P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details