The TND315S-TL-2H is a dual buffer driver designed for general-purpose applications, featuring a monolithic structure utilizing a high voltage CMOS process. It operates within a supply voltage range of 4.5V to 25V and can withstand voltages up to 25V. The device supports a peak output current of 1A and has fast switching times, with a typical rise and fall time of 30ns at a 1000pF load. This driver is fully compatible with TTL and CMOS inputs and includes a built-in input pull-down resistance. The operating temperature range is from -40°C to +125°C, making it suitable for various environmental conditions. The TND315S-TL-2H is packaged in an 8-SOIC format and is compliant with halogen-free standards. It is intended for use in applications such as DC motors and other inductive loads.
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 797694-TND315S-TL-2H
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 25 V
Interface: Logic
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5 V ~ 25 V
Rds On (Typ): 6 Ohm LS, 8 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Family Name: TND315S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC33152DG; MC33152DR2G;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 8-SOIC
IC HALF BRIDGE DRIVER 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TND315S-TL-2HOSTR-ND | 797694-TND315S-TL-2H | TND315S-TL-2H | TND315S-TL-2H |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - TND315S-TL-2H | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 25 volts | 4.5 to 25 volts | 4.5 to 25 volts | 25 to 4.5 volts |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Packing Method | Tape Reel | Tape Reel; Reel package; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other |