onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL-E TND017SW-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 720899-TND017SW-TL-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 4 V ~ 10 V Rds On (Typ): 300 mOhm Family Name: TND017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TND017SW; TND017SW-E; Introduction Date: October 18, 2007 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 720899-TND017SW-TL-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 4 V ~ 10 V Rds On (Typ): 300 mOhm Family Name: TND017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TND017SW; TND017SW-E; Introduction Date: October 18, 2007 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL-E
TND017SW-TL-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL-E TND017SW-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 720899-TND017SW-TL-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 4 V ~ 10 V Rds On (Typ): 300 mOhm Family Name: TND017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TND017SW; TND017SW-E; Introduction Date: October 18, 2007 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 720899-TND017SW-TL-E
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.173", 4.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 4 V ~ 10 V
Rds On (Typ): 300 mOhm
Family Name: TND017
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOP
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): TND017SW; TND017SW-E;
Introduction Date: October 18, 2007
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TND017SW-TL-E
PMIC - Power Distribution Switches, Load Drivers TND017SW-TL-E
IC PWR DRIVER N-CHANNEL 1:1 8SOP

IC PWR DRIVER N-CHANNEL 1:1 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TND017SW-TL-E TND017SW-TL-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4 V ~ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details