Bipolar (BJT) Transistor NPN - Darlington 50V 1.2A 1W Through Hole TO-226
TRANS NPN DARL 50V 1.2A TO226
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TN6725A_D74Z-ND | TN6725A_D74Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |