onsemi Interface Transceiver IC TMC22153AKHC

Description
IC VIDEO DECODER DIGITAL 100MQFP Product overview: TMC22153AKHC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TMC22153AKHC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO DECODER DIGITAL 100MQFP Product overview: TMC22153AKHC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TMC22153AKHC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
709-TMC22153AKHC
Interface Transceiver IC 709-TMC22153AKHC
IC VIDEO DECODER DIGITAL 100MQFP Product overview: TMC22153AKHC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TMC22153AKHC can be used for catalog matching and distributor lookup.

IC VIDEO DECODER DIGITAL 100MQFP Product overview: TMC22153AKHC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TMC22153AKHC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TMC22153AKHC - 1270696-TMC22153AKHC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TMC22153AKHC
1270696-TMC22153AKHC
Interface - Interface - Encoders, Decoders, Converters - TMC22153AKHC 1270696-TMC22153AKHC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1270696-TMC22153AKHC Packaging: Tray Type: Video Decoder Package: 100-BQFP Applications: Studio Television Equipment Mounting: SMD Voltage - Supply, Digital: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: TMC22153A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 100-MQFP (14x20) Alternative Parts (Cross-Reference): TMC22051KHC; TMC22053KHC; TMC22052KHC; Introduction Date: February 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1270696-TMC22153AKHC
Packaging: Tray
Type: Video Decoder
Package: 100-BQFP
Applications: Studio Television Equipment
Mounting: SMD
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: TMC22153A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 100-MQFP (14x20)
Alternative Parts (Cross-Reference): TMC22051KHC; TMC22053KHC; TMC22052KHC;
Introduction Date: February 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - TMC22153AKHC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TMC22153AKHC
Encoders, Decoders, Converters TMC22153AKHC
Video Decoder IC Studio Television Equipment 100-MQFP (14x20)

Video Decoder IC Studio Television Equipment 100-MQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TMC22153AKHC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TMC22153AKHC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TMC22153AKHC
IC VIDEO DECODER DIGITAL 100MQFP

IC VIDEO DECODER DIGITAL 100MQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TMC22153AKHC 1270696-TMC22153AKHC TMC22153AKHC TMC22153AKHC
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TMC22153AKHC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details