onsemi Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TMC22053KHC

Description
COLOR SIGNAL DECODER
Description
COLOR SIGNAL DECODER
Datasheet
Datasheet Summary
Powered by GS/AI

The TMC22053KHC is a digital video decoder designed for high-performance video processing in studio television equipment. It features a three-line adaptive comb decoder that supports both field- and frame-based decoding, ensuring optimal picture quality across various source materials. The device is capable of handling multiple input formats, including CCIR-601/624 (D1), D2, CVBS, and YC, and can output in formats such as CCIR-601/624 (D1), RGB, and YCBCR. This decoder operates with a data rate of 10-18 million pixels per second and requires a single +5V power supply. It is packaged in a 100-lead Metric Quad Flat Pack (MQFP) and offers both parallel and serial control interfaces, making it versatile for integration into different systems. The TMC22053KHC is suitable for applications involving personal computer video input and MPEG or JPEG compression inputs, providing a cost-effective solution for high-quality video decoding needs.

Datasheet Summary
Powered by GS/AI

The TMC22053KHC is a digital video decoder designed for high-performance video processing in studio television equipment. It features a three-line adaptive comb decoder that supports both field- and frame-based decoding, ensuring optimal picture quality across various source materials. The device is capable of handling multiple input formats, including CCIR-601/624 (D1), D2, CVBS, and YC, and can output in formats such as CCIR-601/624 (D1), RGB, and YCBCR. This decoder operates with a data rate of 10-18 million pixels per second and requires a single +5V power supply. It is packaged in a 100-lead Metric Quad Flat Pack (MQFP) and offers both parallel and serial control interfaces, making it versatile for integration into different systems. The TMC22053KHC is suitable for applications involving personal computer video input and MPEG or JPEG compression inputs, providing a cost-effective solution for high-quality video decoding needs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TMC22053KHC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TMC22053KHC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TMC22053KHC
COLOR SIGNAL DECODER

COLOR SIGNAL DECODER

Supplier's Site
Encoders, Decoders, Converters - TMC22053KHC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TMC22053KHC
Encoders, Decoders, Converters TMC22053KHC
Video Decoder IC Studio Television Equipment 100-MQFP (20x14)

Video Decoder IC Studio Television Equipment 100-MQFP (20x14)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number TMC22053KHC TMC22053KHC
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901015P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4351F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 702-SI32171-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers