onsemi Voltage Reference TLV431BSNT1

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BSNT1OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BSNT1OS-ND
Voltage Reference TLV431BSNT1OS-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
1.24V Precision Voltage Reference IC
693-TLV431BSNT1
1.24V Precision Voltage Reference IC 693-TLV431BSNT1
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, PLASTIC, TSOP-5 Product overview: TLV431BSNT1 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BSNT1 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, PLASTIC, TSOP-5 Product overview: TLV431BSNT1 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BSNT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BSNT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BSNT1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BSNT1
IC VREF SHUNT ADJ 0.5% 5TSOP

IC VREF SHUNT ADJ 0.5% 5TSOP

Supplier's Site
PMIC - Voltage Reference - TLV431BSNT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BSNT1
PMIC - Voltage Reference TLV431BSNT1
IC VREF SHUNT ADJ 0.5% 5TSOP

IC VREF SHUNT ADJ 0.5% 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BSNT1OS-ND 693-TLV431BSNT1 TLV431BSNT1 TLV431BSNT1
Product Name Voltage Reference 1.24V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 Other; SOT-23-5 Thin, TSOT-23-5
Accuracy 0.5000 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details