onsemi Voltage Reference Type Onsemi TLV431ASN1T1G.

Description
Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Onsemi - 26AC4380 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Onsemi
26AC4380
Voltage Reference Type Onsemi 26AC4380
Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 26AC4380
Product Name Voltage Reference Type Onsemi
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR01AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ISL21009DFB841Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 0.1800 mA
View Details
2 suppliers