onsemi PMIC - PMIC - Voltage Reference - TLV431ASN1T1 TLV431ASN1T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1270465-TLV431ASN1T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 16V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: TLV431 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1270465-TLV431ASN1T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 16V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: TLV431 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TLV431ASN1T1 - 1270465-TLV431ASN1T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431ASN1T1
1270465-TLV431ASN1T1
PMIC - PMIC - Voltage Reference - TLV431ASN1T1 1270465-TLV431ASN1T1
Manufacturer: ON Semiconductor Win Source Part Number: 1270465-TLV431ASN1T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 16V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: TLV431 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V

Manufacturer: ON Semiconductor
Win Source Part Number: 1270465-TLV431ASN1T1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 16V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TLV431
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V

Buy Now
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-TLV431ASN1T1
1.24V SOT-23 Precision Voltage Reference IC 693-TLV431ASN1T1
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO3, PLASTIC, SOT-23, 3 PIN Product overview: TLV431ASN1T1 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ASN1T1 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO3, PLASTIC, SOT-23, 3 PIN Product overview: TLV431ASN1T1 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ASN1T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TLV431ASN1T1OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431ASN1T1OS-ND
Voltage Reference TLV431ASN1T1OS-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431ASN1T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431ASN1T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431ASN1T1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - TLV431ASN1T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431ASN1T1
PMIC - Voltage Reference TLV431ASN1T1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1270465-TLV431ASN1T1 693-TLV431ASN1T1 TLV431ASN1T1OS-ND TLV431ASN1T1 TLV431ASN1T1
Product Name PMIC - PMIC - Voltage Reference - TLV431ASN1T1 1.24V SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
PMIC - Voltage Reference - AD2702LD - Lingto Electronic Limited
Specs
Package Type DIP
IQ 17 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details