onsemi Pwm Controller, 200Khz, 40V, Soic-16; Input Voltage Onsemi TL494CDR2G

Description
PWM CONTROLLER, 200KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 200KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 200Khz, 40V, Soic-16; Input Voltage Onsemi - 13AC6272 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 200Khz, 40V, Soic-16; Input Voltage Onsemi
13AC6272
Pwm Controller, 200Khz, 40V, Soic-16; Input Voltage Onsemi 13AC6272
PWM CONTROLLER, 200KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 200KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Pwm Controller, 200Khz, 15V, Soic-16; Input Voltage Onsemi - 13AC4094 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 200Khz, 15V, Soic-16; Input Voltage Onsemi
13AC4094
Pwm Controller, 200Khz, 15V, Soic-16; Input Voltage Onsemi 13AC4094
PWM CONTROLLER, 200KHZ, 15V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 200KHZ, 15V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 13AC6272
Product Name Pwm Controller, 200Khz, 40V, Soic-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV3211-Q1 Automotive 3Phase Brushless Motor Driver - DRV3211QPFPQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 5 to 26 volts
View Details
7 suppliers
Motor Controllers - 8209561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-120A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details