Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002DIH326Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002DIH326Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002DIH326Z-TK
Precision Low Power FGA Voltage References ISL60002DIH326Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002DIH326Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002DIH326Z-TK
IC VREF SERIES 0.19% SOT23-3 Product overview: ISL60002DIH326Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH326Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.19% SOT23-3 Product overview: ISL60002DIH326Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH326Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1065898-ISL60002DIH326Z-TK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1065898-ISL60002DIH326Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference 1065898-ISL60002DIH326Z-TK
Win Source Part Number: 1065898-ISL60002DIH3 26Z-TK Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: FGA™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.19% Temperature Coefficient: 20ppm/°C Current - Output: 7 mA Voltage - Input: 2.8V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 900nA Voltage - Output (Min/Fixed): 2.6V Noise - 0.1Hz to 10Hz: 30µVp-p Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL60002DIH326ZTK,IS L60002DIH326Z-TKCT,I SL60002DIH326Z-TKTR, ISL60002DIH326Z-TKDK R Base Product Number: ISL60002

Win Source Part Number: 1065898-ISL60002DIH326Z-TK
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: FGA™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.19%
Temperature Coefficient: 20ppm/°C
Current - Output: 7 mA
Voltage - Input: 2.8V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 900nA
Voltage - Output (Min/Fixed): 2.6V
Noise - 0.1Hz to 10Hz: 30µVp-p
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL60002DIH326ZTK,ISL60002DIH326Z-TKCT,ISL60002DIH326Z-TKTR,ISL60002DIH326Z-TKDKR
Base Product Number: ISL60002

Buy Now Datasheet
Voltage Reference - ISL60002DIH326Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH326Z-TKTR-ND
Voltage Reference ISL60002DIH326Z-TKTR-ND
Series Voltage Reference IC Fixed 2.6V V ±0.19% 7mA SOT-23-3

Series Voltage Reference IC Fixed 2.6V V ±0.19% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH326Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH326Z-TKCT-ND
Voltage Reference ISL60002DIH326Z-TKCT-ND
Series Voltage Reference IC Fixed 2.6V V ±0.19% 7mA SOT-23-3

Series Voltage Reference IC Fixed 2.6V V ±0.19% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH326Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH326Z-TKDKR-ND
Voltage Reference ISL60002DIH326Z-TKDKR-ND
Series Voltage Reference IC Fixed 2.6V V ±0.19% 7mA SOT-23-3

Series Voltage Reference IC Fixed 2.6V V ±0.19% 7mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - ISL60002DIH326Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002DIH326Z-TK
PMIC - Voltage Reference ISL60002DIH326Z-TK
IC VREF SERIES 0.19% SOT23-3

IC VREF SERIES 0.19% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL60002DIH326Z-TK
Voltage References ISL60002DIH326Z-TK
Voltage References PBFREE PRECISION 2 6V LW V FGAF 5 0MV

Voltage References PBFREE PRECISION 2 6V LW V FGAF 5 0MV

Buy Now Datasheet
Voltage Ref, Series, 2.6V, Sot-23-3; Voltage Reference Type Renesas - 04P7602 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.6V, Sot-23-3; Voltage Reference Type Renesas
04P7602
Voltage Ref, Series, 2.6V, Sot-23-3; Voltage Reference Type Renesas 04P7602
VOLTAGE REF, SERIES, 2.6V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:2.6V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.6V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:2.6V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Volt Ref, Series, 2.6V, -40 To 85Deg C; Voltage Reference Type Renesas - 84AC6991 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 2.6V, -40 To 85Deg C; Voltage Reference Type Renesas
84AC6991
Volt Ref, Series, 2.6V, -40 To 85Deg C; Voltage Reference Type Renesas 84AC6991
VOLT REF, SERIES, 2.6V, -40 TO 85DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.6V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

VOLT REF, SERIES, 2.6V, -40 TO 85DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.6V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002DIH326Z-TK 693-ISL60002DIH326Z-TK 1065898-ISL60002DIH326Z-TK ISL60002DIH326Z-TKTR-ND ISL60002DIH326Z-TK ISL60002DIH326Z-TK 04P7602
Product Name Precision Low Power FGA Voltage References SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference PMIC - Voltage Reference Voltage References Voltage Ref, Series, 2.6V, Sot-23-3; Voltage Reference Type Renesas
Package Type Other; SOT3 Other; Tape & Reel (TR) SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.6 volts 2.6 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.2000 % 0.1900 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR01CRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336-2.5-N Voltage Reference Diode - LM336MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers