Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
ONSEMI
TL431BILPG. -- ANA 2.5V PROG SHUNT REF ROHS COMPLIANT ONSEMI
onsemi
Ana 2.5V Prog Shunt Ref Rohs Compliant Onsemi
TL431BILPG.
Description
ANA 2.5V PROG SHUNT REF ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ANA 2.5V PROG SHUNT REF ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ana 2.5V Prog Shunt Ref Rohs Compliant Onsemi
28AC4208
Ana 2.5V Prog Shunt Ref Rohs Compliant Onsemi
28AC4208
ANA 2.5V PROG SHUNT REF ROHS COMPLIANT: YES
ANA 2.5V PROG SHUNT REF ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Voltage Reference Chips
Product Number
28AC4208
Product Name
Ana 2.5V Prog Shunt Ref Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
LM136A-5.0QML 5.0V Reference Diode
8418002XA
Specs
V
REF
Type
Programmable
Package Type
Other; TO
V
REF
5 volts
View Details
2
suppliers
Micross Components, Inc.
Analog
MTLT1019AQH-5
Specs
V
REF
5 volts
View Details
Rochester Electronics
PMIC - Voltage Reference
ADR434BR
Specs
Package Type
SOIC
View Details
Renesas Electronics Corporation
SOT23 Precision Voltage Reference IC
X60003BIG3-41T1
Specs
Package Type
SOT23; Other; SOT-23-3
Life Cycle Stage
Obsolete
View Details
6
suppliers