onsemi Voltage Reference Type Onsemi TL431AIDG.

Description
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Onsemi - 28AC4203 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Onsemi
28AC4203
Voltage Reference Type Onsemi 28AC4203
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 28AC4203
Product Name Voltage Reference Type Onsemi
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR293GR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details