onsemi Power Supply/Voltage Converter PC Board Mount TL431ACLPG

Description
VOLTAGE REFERENCE, TO-226AA, VOLTAGE REFERENCE TYPE: SHUNT - ADJUSTABLE, PRODUCT RANGE: TL431A SERIES, REFERENCE VOLTAGE: 2.495V TO 36V, INITIAL ACCURACY: 1%, TEMPERATURE COEFFICIENT: 50PPM/C, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE REFERENCE, TO-226AA, VOLTAGE REFERENCE TYPE: SHUNT - ADJUSTABLE, PRODUCT RANGE: TL431A SERIES, REFERENCE VOLTAGE: 2.495V TO 36V, INITIAL ACCURACY: 1%, TEMPERATURE COEFFICIENT: 50PPM/C, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 18718150 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18718150
Power Supply/Voltage Converter PC Board Mount 18718150
VOLTAGE REFERENCE, TO-226AA, VOLTAGE REFERENCE TYPE: SHUNT - ADJUSTABLE, PRODUCT RANGE: TL431A SERIES, REFERENCE VOLTAGE: 2.495V TO 36V, INITIAL ACCURACY: 1%, TEMPERATURE COEFFICIENT: 50PPM/C, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REFERENCE, TO-226AA, VOLTAGE REFERENCE TYPE: SHUNT - ADJUSTABLE, PRODUCT RANGE: TL431A SERIES, REFERENCE VOLTAGE: 2.495V TO 36V, INITIAL ACCURACY: 1%, TEMPERATURE COEFFICIENT: 50PPM/C, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 18718150
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Micro800 24V DC Power Supply - 2080-PS120-240VAC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers