TIP48 - Power Bipolar Transistor
TIP48 - Power Bipolar Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052055-TIP48TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
NPN BJT Power Transistor, 300V, 1A, TO-220 Product overview: TIP48TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP48TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 300V 1A 10MHz 2W Through Hole TO-220-3
Bipolar Transistors - BJT NPN Sil Transistor
TRANS NPN 300V 1A TO220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP48TU | 052055-TIP48TU | 276-TIP48TU | TIP48TU-ND | TIP48TU | TIP48TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP48TU | 300V 1A TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | CAN3/4 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| Polarity | NPN; NPN | NPN | NPN | |||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 300 volts | 300 volts |