PNP BJT Power Transistor 100V 6A TO-220 Product overview: TIP42CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42CG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 084145-TIP42CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio
Bipolar Transistors - BJT 6A 100V 65W PNP
TRANS PNP 100V 6A TO220
Bipolar (BJT) Single Transistor, General Purpose, PNP, 100 V, 3 MHz, 2 W, 6 A, 3 RoHS Compliant: Yes
TRANS PNP 100V 6A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP42CG | TIP42CGOS-ND | 084145-TIP42CG | TIP42CG | TIP42CG | 26M4160 | TIP42CG |
| Product Name | 100V 6A TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP42CG | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 2 W, 6 A, 3 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts | ||||||
| fT | 3 MHz |