PNP Bipolar Power Transistor 80 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: TIP42BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42BG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 116417-TIP42BG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Bipolar (BJT) Transistor PNP 80V 6A 3MHz 2W Through Hole TO-220
Bipolar Transistors - BJT 6A 80V 65W PNP
TRANSISTOR, PNP, -80V, -6A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 80V 6A TO220
TRANS PNP 80V 6A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP42BG | 116417-TIP42BG | TIP42BGOS-ND | TIP42BG | 50AC7404 | TIP42BG | TIP42BG |
| Product Name | 80 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP42BG | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Pnp, -80V, -6A, To-220; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 80 volts | ||||||
| fT | 3 MHz |