Bipolar (BJT) Transistor PNP 80V 6A 3MHz 2W Through Hole TO-220
PNP Bipolar Power Transistor
PNP Bipolar Power Transistor
TRANS PNP 80V 6A TO220-3
TRANS PNP 80V 6A TO220
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP42BOS-ND | TIP42B | TIP42B | TIP42B |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | PNP | PNP; PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | Tube; Tube | ||
| IC(max) | 6000 milliamps | 6000 milliamps |