PNP Bipolar Power Transistor
PNP Bipolar Power Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 047999-TIP42
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
PNP BJT Transistor 40V 6A TO-220 3MHz Product overview: TIP42 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 3MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 6A, 3MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 6A 3MHz 2W Through Hole TO-220-3
TRANS PNP 40V 6A TO220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TIP42 | 047999-TIP42 | 276-TIP42 | TIP42FS-ND | TIP42 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP42 | 40V 6A 3MHz TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| Polarity | PNP; PNP | PNP | PNP | ||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 40 volts | 40 volts |