onsemi Transistor Polarity Onsemi TIP41CG.

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:3hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:3hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 26AC4308 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
26AC4308
Transistor Polarity Onsemi 26AC4308
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:3hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:3hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC4308
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 21974632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
Hard To Find - 6MBP20VAA060-50 - 1129644-6MBP20VAA060-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers