Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107288-TIP41BTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
NPN BJT 80V 6A TO-220 Transistor Product overview: TIP41BTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41BTU can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 6A, 80V, NPN, TO-220AB, 3 Pin
Bipolar (BJT) Transistor NPN 80V 6A 3MHz 2W Through Hole TO-220-3
TRANS NPN 80V 6A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | 1107288-TIP41BTU | 276-TIP41BTU | TIP41BTU | TIP41BTU-ND | TIP41BTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP41BTU | 80V 6A TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220-3 | ||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 80 volts | 80 volts | |||
| VCBO | 80 volts |