Power Bipolar Transistor, 6A, 80V, NPN, TO-220AB, 3 Pin
Power Bipolar Transistor, 6A, 80V, NPN, TO-220AB, 3 Pin
Bipolar (BJT) Transistor NPN 80V 6A 3MHz 2W Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 052102-TIP41B
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TRANS NPN 80V 6A TO220-3
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TIP41B | TIP41B-ND | 052102-TIP41B | TIP41B |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP41B | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB |