Manufacturer: ON Semiconductor
Win Source Part Number: 1267449-TIP36AG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 125W
Transistor Type: PNP
Frequency - Transition: 3MHz
Family Name: TIP36A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 5A, 25A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 15A, 4V
Alternative Parts (Cross-Reference): TIP36A; TIP36A Lead Free; BD250A-S;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 60V 25A 3MHz 125W Through Hole TO-247-3
60V 25A PNP BJT Power Transistor TO-247 Product overview: TIP36AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36AG can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 25A 60V 125W PNP
TRANS PNP 60V 25A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1267449-TIP36AG | TIP36AGOS-ND | 276-TIP36AG | TIP36AG | TIP36AG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP36AG | Single Bipolar Transistors | 60V 25A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Power Gain | 15 dB |