onsemi Transistor Polarity Onsemi TIP32CG.

Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 26AC4307 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
26AC4307
Transistor Polarity Onsemi 26AC4307
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC4307
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Igbt, Module, 1400V, 50A; Continuous Collector Current Fuji Electric - 76R7179 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
2 suppliers
MOSFETs - 1219601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details