Power Bipolar Transistor, 3A I(C), 100V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 3A I(C), 100V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 2W Through Hole TO-220
TRANS PNP 100V 3A TO220
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | TIP32C | TIP32COS-ND | TIP32C |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | |
| Package Type | TO 220 AB NON ISOL | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | ||
| Polarity | PNP | PNP; PNP | |
| IC(max) | 3000 milliamps |