PNP Bipolar Power Transistor
Bipolar (BJT) Transistor PNP 80V 3A 3MHz 2W Through Hole TO-220-3
TRANS PNP 80V 3A TO-220 Product overview: TIP32BTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32BTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107278-TIP32BTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS PNP 80V 3A TO220-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TIP32BTU | TIP32BTU-ND | 276-TIP32BTU | 1107278-TIP32BTU | TIP32BTU |
| Product Name | Single Bipolar Transistors | 80V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP32BTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | 0 | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | |||
| Polarity | PNP | PNP | PNP; PNP | ||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 80 volts | 80 volts |