PNP Bipolar Power Transistor
PNP Bipolar Power Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052065-TIP32ATU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: TIP32ATU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-TIP32ATU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | TIP32ATU | 052065-TIP32ATU | 2087-TIP32ATU | TIP32ATU-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP32ATU | Bipolar Transistor | Single Bipolar Transistors | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | Tube | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | Tube | ||
| Polarity | PNP; PNP | PNP | PNP |