NPN BJT Power Transistor 40V 3A TO-220 Product overview: TIP31G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31G can be used for catalog matching and distributor lookup.
TIP31 - Power Bipolar Transistor, 3A, 40V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 053174-TIP31G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
TRANS NPN 40V 3A TO220
Bipolar Transistors - BJT 3A 40V 40W NPN
TRANS NPN 40V 3A TO220
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP31G | TIP31G | TIP31GOS-ND | 1868106P | 1868106 | 053174-TIP31G | TIP31G | TIP31G | TIP31G |
| Product Name | 40V 3A TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP31G | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||||
| VCEO | 40 volts | 40 volts | 40 volts | ||||||
| VCBO | 40 volts | ||||||||
| fT | 3 MHz |