Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220-3
NPN BJT 100V 3A TO-220 Power Transistor Product overview: TIP31CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31CTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052100-TIP31CTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TIP31 - Power Bipolar Transistor, 3A, 100V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin
TRANS NPN 100V 3A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | TIP31CTUFS-ND | 276-TIP31CTU | 052100-TIP31CTU | TIP31CTU | TIP31CTU |
| Product Name | Single Bipolar Transistors | 100V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP31CTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220AB | ||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 100 volts | 100 volts | |||
| VCBO | 100 volts |