onsemi Transistor Polarity Onsemi TIP31CG.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 26AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
26AC4304
Transistor Polarity Onsemi 26AC4304
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC4304
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 180429967 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1333356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type DFN
View Details