Manufacturer: ON Semiconductor
Win Source Part Number: 217053-TIP31
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive
TRANS NPN 40V 3A TO220-3 Product overview: TIP31 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 2W Through Hole TO-220
NPN Power Transistor 40V/3A TO-220
TRANS NPN 40V 3A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | 217053-TIP31 | 276-TIP31 | TIP31OS-ND | TIP31 | TIP31 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP31 | 40V 3A TO220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | |||
| Package Type | TO-220; SOT3; TO-220AB | Bulk | TO-220; TO-220-3 | TO-220; TO-220AB | |
| Packing Method | Bulk | Tube; Tube | Bulk; Bulk |