Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 032184-TIP30C
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 125mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Bipolar (BJT) Transistor PNP 100V 1A 3MHz 2W Through Hole TO-220-3
Power Bipolar Transistor, 1A, 100V, PNP, TO-220AB, 3 Pin
Power Bipolar Transistor, 1A, 100V, PNP, TO-220AB, 3 Pin
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET |
| Product Number | 032184-TIP30C | TIP30C-ND | TIP30C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP30C | Single Bipolar Transistors | |
| Polarity | PNP; PNP | PNP |